telefoner
>
Philips VOIP3211S/01
VOIP3211S
Mærke:
Philips
Produktkode:
VOIP3211S/01
EAN/UPC-kode:
8710895918572
Kategori:
telefoner
På markedet siden:
17 Jun 2006
Info modified on:
25 Sep 2008 10:25:52
12 priser, fra 54.01
PDF specs
15k
Specs
Alternativer
Options
Tekniske detaljer
Type
DECT
Baggrundsbelyst tastatur
Yes (Amber)
Basestation taster
Paging key
Håndsæt taster
Line
Dialling keypad
Phonebook
Call log
Redial
Skype
Loudspeaker
Håndsæt
Yes
Ringetonetype
polyphonic
Fuldt integreret med Skype
Yes
Ringeprofiler
Landline/Internet distinction
programmable
Telefon features
Telefonhøjttaler - tal håndfrit
Ja
Polyfoniske ringetoner
Hands-free mode
Multi håndsæt kapabilitet
5
Antal melodier
10
Call management
Conference call capability
Direkte opkald fra kontaktliste
Yes
Poster i opkaldslog
15 missed & 5 received
Genopkald
Opkaldsstyring
Caller ID
Call Waiting
Call on Hold
Message Waiting
Call Transfer
Management muligheder
Navigation key
Keypad illumination
Styrkeregulering
5-level earpiece and loudspeaker volume control
Rediger brugerstatus på telefonen
Yes
Betjening
Skype on LED
Hukommelse
Telefonbog kapacitet
50 names and numbers
Liste til genopkald
10 calls
Display
Skærm
Backlight: Amber
maximum numre af farver
Monochrome
Backlight farve
Amber
Vis status over kontaktliste
Yes
Tilslutning
Interface til videooptagelse
USB 1.1
Trådløs forbindelse
PC funktionalitet
Use all functions of the PC to establish your phone calls
USB specifikation
USB 1.1 specification
Hastighed
Full 12Mbps
Netværk
Kablingsteknologi
Type of cable technology performance, including the fiber or cable type
USB 1.1
Sendeefekt
<250mW
Farve
Farve på produkt
Hvid
Systemkrav
Minimum harddisk-plads
30+
Systemkrav
Minimum processor
Pentium-based PC with 400 MHz CPU or better
RAM hukommelse
128 MB
Minimum system krav
33.6 kbps
CD-ROM / DVD-ROM Drive
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows XP
Microsoft Windows 2000
CD-ROM eller DVD-ROM drev
Yes
Internet-tilslutning
33.6 kbps or faster (Broadband preferred)
USB
Free USB port
Kompabilitets information
Skype,PC
Miljømæssige betingelser
Operationel temperatur
0 - 50 °C
Relativ luftfugtighed
Operation & Storage: Up to 95% at 40°C
Lager-temperatur
-25-70 °C
Temperaturmålingsområde
Operation: 0 to +50°C
Storage: -25°C to +70°C
Strømstyring
Batteritype
Description of battery supplied with the product
AAA NiMH
Snakke tid
10 hours
Standby tid
100 h
Batteri teknologi
Nickel Metal Hydride
Numre af batterier supported
2
USB powered
Strømforsyning, type
State power supply (internal/external) type with which the product works
230VAC - 9V/150 mA, 230VAC -9V/300 mA
Strøm krav
Charger: 230VAC to 9V/150 mA - Base: 230VAC to 9V/300 mA
Supported batterier (part numbers)
Yes
Strømforsyning
2 W
Godkendelser
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product
EN 300176 (radio)
Sikkerhed
List of regulatory standards for all countries in which this product has been certified
EN 60950
Godkendelser
-EN 301489-1
-EN 301489-17
Elektromagnetisk kompatibilitet
List of countries and their respective regulatory agency standards with which the product complies
EN 301489-1 and EN 301489-17
Illumination/Alarmer
Power LED
Green
Indikationer
Skype on LED
Indhold af emballage
Kabel til analog linje
Yes
Base inkluderet
Yes
Oplader
Ja
CD-ROM
Lynhåndbog
12 priser, fra 54.01
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
20002374
FRITZ!Fon MT-C
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
routers
20002387
FRITZ!BOX FON WLAN 7170 Annex A
20002337
FRITZ!Box Fon WLAN 7140 Annex A
webcams
CN-WCAM21
Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black
PX1247E-1NWC
Mini T-Cam
SPC900NC/00
CCD USB VGA PC Camera SPC900NC
CN-WCAMN1
Web Camera (1.3M, CMOS, 1280x960, USB 2.0) Silver
0241-002
207W Network Camera
0197-002
210 Network Camera
PX1342E-1CAM
USB Webcam
0199-002
206 Network Camera
WC001
Webcam 100K USB
0257-002
212 PTZ webcam
961464-5510
QuickCam Communicate STX Plus for Skype
960-000053
QuickCam Pro 9000
0235-002
Network Camera 207
CN-WCAM313
Web Camera (1.3M) Black/Silver
961398-1914
QuickCam for Notebooks Pro
961471-0510
QuickCam Ultra Vision
CN-WCAM33
Web Camera (0.3 MPixels) Black/Silver
0223-002
211A Network Camera
961469-0510
QuickCam Messenger
IceCam-EU
IceCam Portable USB video webcam
961462-0510
QuickCam® Chat
8016-001-01
211 Outdoor Verso Bundle
Microsoft
68C-00002
LifeCam VX-6000
Vis alle webcams >>
telefoni kabler
N-707530
Telephone Cable, Black, 5m
værktøjs rense kit
CI-707305
Cleaning Wipes 100pcs
CI-707306
Wet & Dry Wipes
Product comments
bertvanmoortel
2007-01-08 21:02:04
Ik kocht deze telefoon, maar het programma van philips start automatisch meteen op nadat computer werd ingeschakeld, gevolgd door het opstarten van skype. Ik kan dit niet wijzigingen, zelfs niet via instellingen skype. Hoe kan dit afgelegd worden ?